Status: | Unknown |
---|---|
Series: | Gem III Series |
RoHS: | Compliant |
Product Range | Gem III Series |
---|---|
Voltage Rating | 370VAC |
Capacitor Terminals | Quick Connect, Snap-In |
Capacitance Tolerance | ± 6% |
Capacitor Case Style | Can |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Capacitor Motor Run 55/5Uf, 370V, 6%, Case | Newark Electronics |
Capacitor, Prolene Metallized, Cap 35 uF,5 uF, Tol 6%,Vol Rtg 370AC, QC, Rnd, Dual Rtg | Genteq PB550Z050T370DA | RS Americas |
Where can I find additional details, specifications and documents for a PB550Z050T370DA?
Additional datasheets, footprints and schematics for PB550Z050T370DA are listed on our Part Details page. You can also find images and similar parts to PB550Z050T370DA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB550Z050T370DA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB550Z050T370DA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB550Z050T370DA fall under?
The PB550Z050T370DA is listed under Passive Components > Capacitors > Multi Capacitance Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PB550Z050T370DA when available in the Multi Capacitance Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB550Z050T370DA you can contact the distributor directly for product support, shipping queries etc.
Is the PB550Z050T370DA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PB550Z050T370DA have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for PB550Z050T370DA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB550Z050T370DA often in real-time on the comparison pages.
What if I can't find stock of PB550Z050T370DA?
You can fill out our help required form which you can use to request a quote for PB550Z050T370DA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.