Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.86
|
1,715
in stock
|
Buy Now | |
Avnet America
from US$1.92
|
3,400
in stock
|
Buy Now | |
Newark Electronics
from US$2.62
|
1,904
in stock
|
Buy Now | |
element14
from US$2.30
|
1,904
in stock
|
Buy Now | |
Farnell
from US$2.12
|
1,904
in stock
|
Buy Now | |
Future Electronics
from US$1.89
|
1,759
in stock
|
Buy Now | |
Chip One Stop
from US$2.16
|
45
in stock
|
Buy Now | |
RS Americas
from US$3.74
|
-
|
Buy Now | |
Avnet Asia
from US$4.57
|
-
|
Buy Now | |
TTI Europe
from US$1.95
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 45A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Diode Rectifier Bridge Single 600V 4.5A 4-Pin Case PB Tube | Avnet America |
Bridge Rectifier, 1Ph, 600V, Sip-4 Rohs Compliant: Yes |Vishay PB5006-E3/45 | Newark Electronics |
BRIDGE RECTIFIER, 1PH, 600V, SIP-4 | element14 |
PB5006 Series 45 A 600 V Through Hole Enhanced Bridge Rectifier - PB-4 | Future Electronics |
Diode Rectifier Bridge Single 600V 4.5A | RS |
PB5006-E3/45, Bridge Rectifier, 45A 600V, 4-Pin PB | Siliconix / Vishay PB5006-E3/45 | RS Americas |
50A 600V BR PB | TTI Europe |
Where can I find additional details, specifications and documents for a PB5006-E3/45?
Additional datasheets, footprints and schematics for PB5006-E3/45 are listed on our Part Details page. You can also find images and similar parts to PB5006-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB5006-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB5006-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB5006-E3/45 fall under?
The PB5006-E3/45 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to PB5006-E3/45 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB5006-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the PB5006-E3/45 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PB5006-E3/45 have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for PB5006-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB5006-E3/45 often in real-time on the comparison pages.
What if I can't find stock of PB5006-E3/45?
You can fill out our help required form which you can use to request a quote for PB5006-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.