Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$44.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$44.92
|
No stock
|
Buy Now | |
RS Americas
from US$77.86
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$82.28
|
7
in stock
|
Buy Now | |
element14
from US$103.52
|
7
in stock
|
Buy Now | |
Farnell
from US$87.38
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$118.97
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$154.00
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$79.75
|
-
|
Buy Now | |
TTI Europe
from US$105.58
|
-
|
Buy Now | |
Sager
from US$114.03
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Current Rating | - |
---|---|
Product Range | - |
For Use With | Single Channel Output Modules |
PCB Type | 4 Channel I/O Rack |
Size | 4.5 x 3.5 in |
Thickness | 2.2" |
Mounting Rack, Standard, Digital, Direct Connect, 4 Channel Output Module | Opto 22 PB4R | RS Americas |
Output Module Rack | Newark Electronics |
Mounting Rack, Standard, Digital, Direct | RS |
I/O Module Mounting Rack 22 Slot Standard I/O Modules | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mounting Board for Digital I/O Modules | Rapid Electronics |
MOUNTG BOARD FOR DIGITAL I/O M | TTI Europe |
Relay Sockets & Hardware 4 POS BRD MNT | Sager |
Input/Output Module Mounting B | Relay Specialties |
Where can I find additional details, specifications and documents for a PB4R?
Additional datasheets, footprints and schematics for PB4R are listed on our Part Details page. You can also find images and similar parts to PB4R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB4R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB4R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB4R fall under?
The PB4R is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to PB4R when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB4R you can contact the distributor directly for product support, shipping queries etc.
Is the PB4R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PB4R have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for PB4R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB4R often in real-time on the comparison pages.
What if I can't find stock of PB4R?
You can fill out our help required form which you can use to request a quote for PB4R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.