Status: | Unknown |
---|---|
Series: | PB4006, PB4008, PB4010 |
RoHS: | Unknown |
Prices starting from US$1.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.16
|
900
in stock
|
Buy Now | |
element14
from US$2.00
|
9,957
in stock
|
Buy Now | |
Farnell
from US$2.19
|
9,957
in stock
|
Buy Now | |
Newark Electronics
from US$2.71
|
1
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$2.43
|
-
|
Buy Now | |
Avnet America
from US$1.91
|
-
|
Buy Now | |
RS Americas
from US$2.65
|
-
|
Buy Now | |
Avnet Asia
from US$2.82
|
-
|
Buy Now | |
TTI Europe
from US$2.42
|
-
|
Buy Now |
UL recognition file number E312394 (QQQX2) UL 1557 (see *) |
Enhanced high-current density single in-line package |
Superior thermal conductivity |
Applications |
---|
General purpose use in AC/DC bridge full wave rectification for switching power supply, home appliances and white-goods applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
PB4006, PB4008, PB4010 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Market Solutions Brochure |
Market Solutions |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
RECTIFIER, BRIDGE, 800V, 40A, PB | element14 |
Diode Rectifier Bridge Single 800V 40A | RS |
Rectifier, Bridge, 800V, 40A, Pb | Newark Electronics |
Diode Rectifier Bridge Single 800V 4.4A 4-Pin Case PB Tube | EBV Elektronik |
PB4008 Series 40 A 800 V Through Hole Single Phase Bridge Rectifier - PB-4 | Future Electronics |
PB4008-E3/45, Bridge Rectifier, 40A 800V, 4-Pin PB | Siliconix / Vishay PB4008-E3/45 | RS Americas |
40A 800V ENHANCE POWER BRIDG | TTI Europe |
Where can I find additional details, specifications and documents for a PB4008-E3/45?
Additional datasheets, footprints and schematics for PB4008-E3/45 are listed on our Part Details page. You can also find images and similar parts to PB4008-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB4008-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB4008-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB4008-E3/45 fall under?
The PB4008-E3/45 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to PB4008-E3/45 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB4008-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the PB4008-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PB4008-E3/45 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and EBV Elektronik have stock available or on a lead time for PB4008-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB4008-E3/45 often in real-time on the comparison pages.
What if I can't find stock of PB4008-E3/45?
You can fill out our help required form which you can use to request a quote for PB4008-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.