Status: | Unknown |
---|---|
Series: | PB3506, PB3508, PB3510 |
RoHS: | Unknown |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.89
|
308
in stock
|
Buy Now | |
Newark Electronics
from US$2.72
|
308
in stock
|
Buy Now | |
element14
from US$1.98
|
308
in stock
|
Buy Now | |
Future Electronics
from US$1.66
|
-
|
Buy Now | |
Avnet America
from US$1.78
|
-
|
Buy Now | |
Avnet Asia
from US$3.90
|
-
|
Buy Now | |
TTI Europe
from US$1.63
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
UL recognition file number E312394 (QQQX2) UL 1557 (see *) |
Enhanced high-current density single in-line package |
Superior thermal conductivity |
Applications |
---|
General purpose use in AC/DC bridge full wave rectification for switching power supply, home appliances and white-goods applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
PB3506, PB3508, PB3510 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Market Solutions Brochure |
Market Solutions |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Rectifier, Bridge, 1000V, 35A, Pb | Newark Electronics |
RECTIFIER, BRIDGE, 1000V, 35A, PB | element14 |
PB3510 Series 4.2 A 1000 V Enhanced isoCink+ Bridge Rectifier - PB-4 | Future Electronics |
Diode Rectifier Bridge Single 1KV 4.2A 4-Pin Case PB Tube | Avnet America |
35A 1KV BR PB | TTI Europe |
Where can I find additional details, specifications and documents for a PB3510-E3/45?
Additional datasheets, footprints and schematics for PB3510-E3/45 are listed on our Part Details page. You can also find images and similar parts to PB3510-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB3510-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB3510-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB3510-E3/45 fall under?
The PB3510-E3/45 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to PB3510-E3/45 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB3510-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the PB3510-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PB3510-E3/45 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for PB3510-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB3510-E3/45 often in real-time on the comparison pages.
What if I can't find stock of PB3510-E3/45?
You can fill out our help required form which you can use to request a quote for PB3510-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.