Status: | Unknown |
---|---|
Series: | PB3506, PB3508, PB3510 |
RoHS: | Unknown |
Prices starting from US$1.78
UL recognition file number E312394 (QQQX2) UL 1557 (see *) |
Enhanced high-current density single in-line package |
Superior thermal conductivity |
Applications |
---|
General purpose use in AC/DC bridge full wave rectification for switching power supply, home appliances and white-goods applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
PB3506, PB3508, PB3510 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Market Solutions Brochure |
Market Solutions |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode Rectifier Bridge Single 600V 4.2A | RS |
Bridge Rectifier, 1Phase, 35A, 600V, Isocink+ Pb | Newark Electronics |
PB3506 Series 35 A 600 V Through Hole Single Phase Bridge Rectifier - PB-4 | Future Electronics |
Diode Rectifier Bridge Single 600V 4.2A 4-Pin Case PB Tube | Avnet America |
Diode Rectifier Bridge Single 600V 4.2A | Siliconix / Vishay PB3506-E3/45 | RS Americas |
35A 600V ENHANCE POWER BRIDGE | TTI Europe |
Where can I find additional details, specifications and documents for a PB3506-E3/45?
Additional datasheets, footprints and schematics for PB3506-E3/45 are listed on our Part Details page. You can also find images and similar parts to PB3506-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB3506-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB3506-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB3506-E3/45 fall under?
The PB3506-E3/45 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to PB3506-E3/45 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB3506-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the PB3506-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PB3506-E3/45 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for PB3506-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB3506-E3/45 often in real-time on the comparison pages.
What if I can't find stock of PB3506-E3/45?
You can fill out our help required form which you can use to request a quote for PB3506-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.