PB3010-E3/45 Diodes by Vishay Intertechnology

RECTIFIER BRIDGE 1000V 30A PB

Status: Unknown
Series: PB301 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.79

Distributor Stock
Logo for Farnell
Farnell
from US$1.79
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.54
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.84
-
Buy Now
Logo for element14
element14
from US$1.91
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$3.64
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.87
-
Buy Now

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 1kV
Forward Current If(AV) 30A
Bridge Rectifier Case Style SIP
Forward Voltage VF Max 1.1V
No. of Pins 4Pins
Operating Temperature Max 150°C
Product Range PB301 Series
SVHC Lead (15-Jan-2019)
Diode Mounting Type Through Hole
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C

Alternative Descriptions

Rectifier, Bridge, 1000V, 30A, Pb | Newark Electronics
Diode Rectifier Bridge Single 30A 4-Pin Case PB | Avnet America
RECTIFIER, BRIDGE, 1000V, 30A, PB | element14
30A 1KV BR PB | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PB3010-E3/45?

Additional datasheets, footprints and schematics for PB3010-E3/45 are listed on our Part Details page. You can also find images and similar parts to PB3010-E3/45 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PB3010-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB3010-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PB3010-E3/45 fall under?

The PB3010-E3/45 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to PB3010-E3/45 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PB3010-E3/45 you can contact the distributor directly for product support, shipping queries etc.

Is the PB3010-E3/45 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PB3010-E3/45 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Avnet Asia and TTI Europe have stock available or on a lead time for PB3010-E3/45.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PB3010-E3/45 often in real-time on the comparison pages.

What if I can't find stock of PB3010-E3/45?

You can fill out our help required form which you can use to request a quote for PB3010-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay