PB3008-E3/45 Diodes by Vishay Intertechnology

BRIDGE RECTIFIER, 1PHASE, 30A, 800V, isoCink+ PB

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.84

Distributor Stock
Logo for Newark
Newark
from US$2.52
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.84
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.84
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 800V
Forward Current If(AV) 30A
Bridge Rectifier Case Style SIP
Forward Voltage VF Max 1.1V
No. of Pins 4Pins
RoHS Compliant Yes

Alternative Descriptions

Bridge Rectifier, 1Phase, 30A, 800V, Isocink+ Pb | Newark Electronics
30A800V ENHANCE POWER BRIDGE | Avnet America
30A 800V BR PB | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PB3008-E3/45?

Additional datasheets, footprints and schematics for PB3008-E3/45 are listed on our Part Details page. You can also find images and similar parts to PB3008-E3/45 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PB3008-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB3008-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PB3008-E3/45 fall under?

The PB3008-E3/45 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to PB3008-E3/45 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PB3008-E3/45 you can contact the distributor directly for product support, shipping queries etc.

Is the PB3008-E3/45 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PB3008-E3/45 have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for PB3008-E3/45.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PB3008-E3/45 often in real-time on the comparison pages.

What if I can't find stock of PB3008-E3/45?

You can fill out our help required form which you can use to request a quote for PB3008-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay