Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
I/O Modules EDGE CARD I/O Mounting Board | Rapid Electronics |
Mounting Board For Digital Io Modules/Sensata/Crydom |Sensata/crydom PB-24Q | Newark Electronics |
Input/Output Module Mounting B | Relay Specialties |
I/O Modules 6 I/O Max. Screw | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Quad Pak I/O Modules |
---|---|
PCB Type | Quad 6-Module Position Rack |
Size | 8 x 6 in |
Thickness | 3.9" |
RoHS Compliant | Yes |
Module Rack, Fuse, 50-Pin, Screw, Rack Mount, UL Listed, CSA Certified | Opto 22 PB24Q | RS Americas |
Where can I find additional details, specifications and documents for a PB-24Q?
Additional datasheets, footprints and schematics for PB-24Q are listed on our Part Details page. You can also find images and similar parts to PB-24Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB-24Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB-24Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB-24Q fall under?
The PB-24Q is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to PB-24Q when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB-24Q you can contact the distributor directly for product support, shipping queries etc.
Is the PB-24Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PB-24Q have stock available?
Authorised distributors including Rapid Electronics, RS Americas, Newark Electronics, Relay Specialties and Sager have stock available or on a lead time for PB-24Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB-24Q often in real-time on the comparison pages.
What if I can't find stock of PB-24Q?
You can fill out our help required form which you can use to request a quote for PB-24Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.