Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$144.82
Current Rating | - |
---|---|
Product Range | - |
For Use With | Quad Pak I/O modules |
PCB Type | Quad 6-Module Position Rack With Header Connector |
Size | 8 x 6 in |
Thickness | 3.81" |
Module Rack, Fuse, 50-Pin, Screw, Rack Mount, UL Listed, CSA Certified | Opto 22 PB24HQ | RS Americas |
Module Rack, Fuse | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
I/O Mounting Board |Sensata/crydom PB24HQ | Newark Electronics |
Input/Output Module Mounting B | Relay Specialties |
I/O Modules Mounting Board for Digital I/O Modules | Sager |
Where can I find additional details, specifications and documents for a PB24HQ?
Additional datasheets, footprints and schematics for PB24HQ are listed on our Part Details page. You can also find images and similar parts to PB24HQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB24HQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB24HQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB24HQ fall under?
The PB24HQ is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to PB24HQ when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB24HQ you can contact the distributor directly for product support, shipping queries etc.
Is the PB24HQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PB24HQ have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PB24HQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB24HQ often in real-time on the comparison pages.
What if I can't find stock of PB24HQ?
You can fill out our help required form which you can use to request a quote for PB24HQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.