Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | - |
---|---|
Product Range | - |
For Use With | Single channel I/O modules |
PCB Type | 24 Channel I/O Rack |
Size | 18.75 x 4.5 in |
Thickness | 2.2" |
Rack, Mounting, 24, 50, Screw, 50 Conductor Edge Card Connector, Rack | Opto 22 PB24 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MOUNTG BOARD FOR DIGITAL I/O M | TTI Europe |
Input/Output Module Mounting B | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a PB24?
Additional datasheets, footprints and schematics for PB24 are listed on our Part Details page. You can also find images and similar parts to PB24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB24 fall under?
The PB24 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to PB24 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB24 you can contact the distributor directly for product support, shipping queries etc.
Is the PB24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PB24 have stock available?
Authorised distributors including RS Americas, Newark Electronics, TTI Europe, Farnell and Relay Specialties have stock available or on a lead time for PB24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB24 often in real-time on the comparison pages.
What if I can't find stock of PB24?
You can fill out our help required form which you can use to request a quote for PB24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.