Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | - |
---|---|
Product Range | - |
For Use With | Single Channel I/O Modules |
PCB Type | 16 Channel I/O Rack |
Size | 14.05 x 3.5 in |
Thickness | 2.2" |
Module Rack, Fuse, 50-Pin, Screw, Rack Mount, UL Listed, CSA Certified | Opto 22 PB16T | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mounting Board For Digital Io Modules/Sensata/Crydom |Sensata/crydom PB16T | Newark Electronics |
Input/Output Module Mounting B | Relay Specialties |
I/O Modules I/O Mounting Board | Sager |
Where can I find additional details, specifications and documents for a PB16T?
Additional datasheets, footprints and schematics for PB16T are listed on our Part Details page. You can also find images and similar parts to PB16T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB16T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB16T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB16T fall under?
The PB16T is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to PB16T when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB16T you can contact the distributor directly for product support, shipping queries etc.
Is the PB16T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PB16T have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for PB16T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB16T often in real-time on the comparison pages.
What if I can't find stock of PB16T?
You can fill out our help required form which you can use to request a quote for PB16T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.