Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
I/O Mounting Board |Sensata/crydom PB16HQ | Newark Electronics |
Input/Output Module Mounting B | Relay Specialties |
I/O Modules Mounting Board for Digital I/O Modules | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Quad Pak I/O modules |
---|---|
PCB Type | Quad 4-Module Position Rack |
Size | 6.75 x 5 in |
Thickness | 3.81" |
RoHS Compliant | Yes |
Module Rack, Fuse | RS |
Module Rack, Fuse, 50-Pin, Screw, Rack Mount, UL Listed, CSA Certified | Opto 22 PB16HQ | RS Americas |
Where can I find additional details, specifications and documents for a PB16HQ?
Additional datasheets, footprints and schematics for PB16HQ are listed on our Part Details page. You can also find images and similar parts to PB16HQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB16HQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB16HQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB16HQ fall under?
The PB16HQ is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to PB16HQ when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB16HQ you can contact the distributor directly for product support, shipping queries etc.
Is the PB16HQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PB16HQ have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Relay Specialties and Sager have stock available or on a lead time for PB16HQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB16HQ often in real-time on the comparison pages.
What if I can't find stock of PB16HQ?
You can fill out our help required form which you can use to request a quote for PB16HQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.