Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$98.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$98.66
|
No stock
|
Buy Now | |
Newark Electronics
from US$218.47
|
7
in stock
|
Buy Now | |
element14
from US$302.41
|
7
in stock
|
Buy Now | |
Farnell
from US$242.41
|
7
in stock
|
Buy Now | |
RS Americas
from US$218.87
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$312.79
|
2
in stock
|
Buy Now | |
Future Electronics
from US$198.80
|
-
|
Buy Now | |
Carlton-Bates
from US$224.14
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
No. of Modules | 16 |
---|---|
Supply Voltage VDC | - |
Current Rating | - |
Product Range | - |
For Use With | Single-channel digital I/O modules |
Programmable Logic Controller | Newark Electronics |
Mounting Rack, Standard, Digital, With Header Connector, Brain Board Compatible | Opto 22 PB16H | RS Americas |
Mounting Rack, Standard, Digital, With H | RS |
Mounting Rack for 16 Standard Single-Channel Digital I/O Modules | Future Electronics |
I/O Module Mounting Rack 16 Slot Digital I/O Modules | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mounting Board for Digital I/O Modules | Rapid Electronics |
I/O Modules Mounting Board for Digital I/O Modules | Sager |
Where can I find additional details, specifications and documents for a PB16H?
Additional datasheets, footprints and schematics for PB16H are listed on our Part Details page. You can also find images and similar parts to PB16H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB16H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB16H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB16H fall under?
The PB16H is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to PB16H when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB16H you can contact the distributor directly for product support, shipping queries etc.
Is the PB16H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PB16H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Rapid Electronics have stock available or on a lead time for PB16H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB16H often in real-time on the comparison pages.
What if I can't find stock of PB16H?
You can fill out our help required form which you can use to request a quote for PB16H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.