Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
I/O Mounting Board |Sensata/crydom PB16-C | Newark Electronics |
Input/Output Module Mounting B | Relay Specialties |
I/O Modules | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Digital I/O Module Rack |
---|---|
External Width | 110.49mm |
For Use With | 50-Pin Card Edge Connectors |
Length | 367.03mm |
No. of Modules | 16 |
Supply Voltage VDC | 5V |
RoHS Compliant | Yes |
STANDARD (G1) I/O MODULES AND MOUNTING RACKS NIFNA | Opto 22 PB16C | RS Americas |
Where can I find additional details, specifications and documents for a PB16-C?
Additional datasheets, footprints and schematics for PB16-C are listed on our Part Details page. You can also find images and similar parts to PB16-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB16-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB16-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB16-C fall under?
The PB16-C is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to PB16-C when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB16-C you can contact the distributor directly for product support, shipping queries etc.
Is the PB16-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PB16-C have stock available?
Authorised distributors including Newark Electronics, RS Americas, Relay Specialties and Sager have stock available or on a lead time for PB16-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB16-C often in real-time on the comparison pages.
What if I can't find stock of PB16-C?
You can fill out our help required form which you can use to request a quote for PB16-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.