Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 150W |
Output Voltage - Output 1 | 29.8V |
Output Current - Output 1 | 5A |
Width | 36.8mm |
RoHS Compliant | Yes |
Dc-Dc Conv, Isolated Pol, 1 O/P, 29.8V, 5A, 150W | Newark Electronics |
Module DC-DC 1-OUT 29.8V 5A 150W 9-Pin Quarter-Brick Tray | Avnet America |
Isolated DC/DC Converters - Through Hole 149W 36-75VIN 29.8VOUT DC/DC | Sager |
Where can I find additional details, specifications and documents for a PAQ-29/5-D48NB3-C?
Additional datasheets, footprints and schematics for PAQ-29/5-D48NB3-C are listed on our Part Details page. You can also find images and similar parts to PAQ-29/5-D48NB3-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAQ-29/5-D48NB3-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAQ-29/5-D48NB3-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAQ-29/5-D48NB3-C fall under?
The PAQ-29/5-D48NB3-C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to PAQ-29/5-D48NB3-C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAQ-29/5-D48NB3-C you can contact the distributor directly for product support, shipping queries etc.
Is the PAQ-29/5-D48NB3-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PAQ-29/5-D48NB3-C have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for PAQ-29/5-D48NB3-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAQ-29/5-D48NB3-C often in real-time on the comparison pages.
What if I can't find stock of PAQ-29/5-D48NB3-C?
You can fill out our help required form which you can use to request a quote for PAQ-29/5-D48NB3-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.