Status: | Unknown |
---|---|
Series: | PAH Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 350W |
Output Voltage - Output 1 | 48V |
Output Current - Output 1 | 7.3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | PAH Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 57.9mm |
Height | 12.7mm |
Depth | 61mm |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE CSA UL |
Approvals & Standards | CE CSA UL |
Output Voltage Max | 57.6V |
Output Voltage Min | 28.8V |
Power Rating | 350W |
Supply Voltage | 24V |
Module DC-DC 1-OUT 48V 7.3A 350W 9-Pin Half-Brick | Avnet America |
Where can I find additional details, specifications and documents for a PAH-350S-24-48?
Additional datasheets, footprints and schematics for PAH-350S-24-48 are listed on our Part Details page. You can also find images and similar parts to PAH-350S-24-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAH-350S-24-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAH-350S-24-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAH-350S-24-48 fall under?
The PAH-350S-24-48 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PAH-350S-24-48 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAH-350S-24-48 you can contact the distributor directly for product support, shipping queries etc.
Is the PAH-350S-24-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PAH-350S-24-48 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for PAH-350S-24-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAH-350S-24-48 often in real-time on the comparison pages.
What if I can't find stock of PAH-350S-24-48?
You can fill out our help required form which you can use to request a quote for PAH-350S-24-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.