Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 308W |
Output Voltage - Output 1 | 28V |
Output Current - Output 1 | 11A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Module DC-DC 1-OUT 28V 11A 308W 9-Pin Half-Brick | Avnet America |
Where can I find additional details, specifications and documents for a PAH300S2428?
Additional datasheets, footprints and schematics for PAH300S2428 are listed on our Part Details page. You can also find images and similar parts to PAH300S2428 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAH300S2428 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAH300S2428 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAH300S2428 fall under?
The PAH300S2428 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PAH300S2428 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAH300S2428 you can contact the distributor directly for product support, shipping queries etc.
Is the PAH300S2428 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PAH300S2428 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PAH300S2428.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAH300S2428 often in real-time on the comparison pages.
What if I can't find stock of PAH300S2428?
You can fill out our help required form which you can use to request a quote for PAH300S2428 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.