Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 151.2W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 6.3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Depth | 61mm |
Where can I find additional details, specifications and documents for a PAH150S48-24/V?
Additional datasheets, footprints and schematics for PAH150S48-24/V are listed on our Part Details page. You can also find images and similar parts to PAH150S48-24/V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAH150S48-24/V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAH150S48-24/V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAH150S48-24/V fall under?
The PAH150S48-24/V is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PAH150S48-24/V when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAH150S48-24/V you can contact the distributor directly for product support, shipping queries etc.
Is the PAH150S48-24/V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PAH150S48-24/V have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PAH150S48-24/V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAH150S48-24/V often in real-time on the comparison pages.
What if I can't find stock of PAH150S48-24/V?
You can fill out our help required form which you can use to request a quote for PAH150S48-24/V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.