Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 600W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 50A |
Width | 61mm |
RoHS Compliant | Yes |
Module DC-DC 1-OUT 12V 50A 600W 16-Pin Brick | Avnet America |
Where can I find additional details, specifications and documents for a PAF600F2412/T?
Additional datasheets, footprints and schematics for PAF600F2412/T are listed on our Part Details page. You can also find images and similar parts to PAF600F2412/T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAF600F2412/T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAF600F2412/T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAF600F2412/T fall under?
The PAF600F2412/T is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to PAF600F2412/T when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAF600F2412/T you can contact the distributor directly for product support, shipping queries etc.
Is the PAF600F2412/T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PAF600F2412/T have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for PAF600F2412/T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAF600F2412/T often in real-time on the comparison pages.
What if I can't find stock of PAF600F2412/T?
You can fill out our help required form which you can use to request a quote for PAF600F2412/T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.