Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 504W |
Output Voltage - Output 1 | 28V |
Output Current - Output 1 | 18A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Module DC-DC 1-OUT 28V 18A 504W 16-Pin Brick | Avnet America |
Where can I find additional details, specifications and documents for a PAF500F24-28?
Additional datasheets, footprints and schematics for PAF500F24-28 are listed on our Part Details page. You can also find images and similar parts to PAF500F24-28 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAF500F24-28 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAF500F24-28 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAF500F24-28 fall under?
The PAF500F24-28 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PAF500F24-28 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAF500F24-28 you can contact the distributor directly for product support, shipping queries etc.
Is the PAF500F24-28 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PAF500F24-28 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for PAF500F24-28.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAF500F24-28 often in real-time on the comparison pages.
What if I can't find stock of PAF500F24-28?
You can fill out our help required form which you can use to request a quote for PAF500F24-28 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.