PAE-29/3-D48NB3-C Power Supplies by Murata

DC-DC CONV, ISO POL, 1 O/P, 98.34W, 3.3A, 29.8V, NEG LOGIC, BASEPLATE, GRD PIN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 1 Output
Output Power Max 98.34W
Output Voltage - Output 1 29.8V
Output Current - Output 1 3.3A
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Conv, Iso Pol, 1 O/P, 98.34W, 3.3A, 29.8V, Neg Logic, Baseplate, Grd Pin | Newark Electronics
Isolated DC/DC Converters - Through Hole 100W 36-75VIN 29.8 VOUT DC/DC | Sager
Module DC-DC 1-OUT 29.8V 3.3A 100W 9-Pin Tray | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PAE-29/3-D48NB3-C?

Additional datasheets, footprints and schematics for PAE-29/3-D48NB3-C are listed on our Part Details page. You can also find images and similar parts to PAE-29/3-D48NB3-C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PAE-29/3-D48NB3-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAE-29/3-D48NB3-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PAE-29/3-D48NB3-C fall under?

The PAE-29/3-D48NB3-C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to PAE-29/3-D48NB3-C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PAE-29/3-D48NB3-C you can contact the distributor directly for product support, shipping queries etc.

Is the PAE-29/3-D48NB3-C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PAE-29/3-D48NB3-C have stock available?

Authorised distributors including Newark Electronics, Sager and Avnet Abacus have stock available or on a lead time for PAE-29/3-D48NB3-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PAE-29/3-D48NB3-C often in real-time on the comparison pages.

What if I can't find stock of PAE-29/3-D48NB3-C?

You can fill out our help required form which you can use to request a quote for PAE-29/3-D48NB3-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay