Status: | Active |
---|---|
Series: | PAC1921 |
RoHS: | Compliant |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.88
|
605
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
-
|
Buy Now | |
Future Electronics
from US$0.92
|
-
|
Buy Now | |
Avnet America
from US$1.23
|
-
|
Buy Now | |
RS Americas
from US$1.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Configurable Measurement Type Output: Power, Current or Bus Voltage |
All output values also available over SMBus> |
Provides integrated average power measurement |
Power measurements provided to micro-controller with ADC inputs |
Output voltage proportional to selected measurement> |
100 mV full-scale current sense voltage range |
Second-order delta-sigma ADC with 11-bit or 14-bit resolution |
Selectable current binary gain ranges: 1x through 128x> |
1% Power Measurement Accuracy |
Auto-Zero Offset> |
Auto Sleep State>- Automatically shifts to low-power state (3.5 μA) |
VDD = 3.3V nominal (operational range 3.0V to 5.5V)> |
Bus Range 0V to 32V> |
No Input Filters Required> |
10-pin 3 mm x 3 mm VDFN RoHS Compliant Package |
Description | Current/DC Power Sensor |
---|---|
Vsense max FSR (mV) | 100 |
Vsense accuracy (% FSR, max) | 0.4 |
Vbus Range min (V) | 0 |
Vbus Range max (V) | 32 |
Vbus accuracy (% FSR, max) | 0.4 |
Sampling Interval min (msec) | 0.9 |
Sampling Interval max (msec) | 2900 |
Remote Temperature Monitors | 0 |
Temperature Accuracy Max (°) | 0 |
Alert/Therm | 0 |
Accumulator? | No |
Interface | SMBus/I2C |
Address Select | 16 |
# Current Channel | 1 |
ADC Resolution (bit) | 14 |
Pins | Packaging | 10 | VDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0277 |
Shipping Weight (kg) | 0.114 |
Lead Count | 10 |
Package Type | VDFN |
Package Width or Size | 3x3x0.9 |
Soldering Composition | NiPdAu |
High-side Power / Current Monitor with Analog Output | Microchip Technology |
Power/Current Monitor, High Side, Vdfn10 | Newark Electronics |
SINGLE HIGH SIDE CURRENT SENSOR, I2C/SMBUS WITH ANALOG OUTPUT, 32V | Future Electronics |
High Side Power and Current Monitor 10-Pin VDFN T/R | Avnet America |
Single I2C/SMBus Current Sensor with Analog Output | Microchip Technology Inc. PAC1921-1-AIA-TR | RS Americas |
POWER/CURRENT MONITOR, HIGH SIDE, VDFN10 | Farnell |
Where can I find additional details, specifications and documents for a PAC1921-1-AIA-TR?
Additional datasheets, footprints and schematics for PAC1921-1-AIA-TR are listed on our Part Details page. You can also find images and similar parts to PAC1921-1-AIA-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAC1921-1-AIA-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAC1921-1-AIA-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAC1921-1-AIA-TR fall under?
The PAC1921-1-AIA-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PAC1921-1-AIA-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAC1921-1-AIA-TR you can contact the distributor directly for product support, shipping queries etc.
Is the PAC1921-1-AIA-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PAC1921-1-AIA-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for PAC1921-1-AIA-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAC1921-1-AIA-TR often in real-time on the comparison pages.
What if I can't find stock of PAC1921-1-AIA-TR?
You can fill out our help required form which you can use to request a quote for PAC1921-1-AIA-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.