Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.08
Contact Configuration | DPST-NO |
---|---|
Load Current | 150mA |
Relay Terminals | Through Hole |
Load Voltage Max | 400V |
On State Resistance Max | 22ohm |
Isolation Voltage | 3.75kV |
Forward Current If | 5mA |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Input Current | 50mA |
No. of Channels | 2Channels |
No. of Pins | 8Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 400V |
Output Voltage Max | 400V |
Contact Configuration:DPST-NO | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | DPST-NO |
---|---|
Load Current | 150mA |
Relay Terminals | Through Hole |
Load Voltage Max | 400V |
On State Resistance Max | 22ohm |
Isolation Voltage | 3.75kV |
Forward Current If | 5mA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PAA110?
Additional datasheets, footprints and schematics for PAA110 are listed on our Part Details page. You can also find images and similar parts to PAA110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAA110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAA110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAA110 fall under?
The PAA110 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PAA110 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAA110 you can contact the distributor directly for product support, shipping queries etc.
Is the PAA110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PAA110 have stock available?
Authorised distributors including Newark Electronics, element14, Transfer Multisort Elektronik, Future Electronics and TTI Europe have stock available or on a lead time for PAA110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAA110 often in real-time on the comparison pages.
What if I can't find stock of PAA110?
You can fill out our help required form which you can use to request a quote for PAA110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.