Status: | Unknown |
---|---|
Series: | PA5005.XXXNLT Series |
RoHS: | Unknown |
Inductance | 3.3µH |
---|---|
RMS Current (Irms) | 11A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 12.5A |
Product Range | PA5005.XXXNLT Series |
Power Inductor Case | 6.6mmx 6.4mm x 4.8mm |
IND, MODED POWER 6.8X6.6X5.0 SMT | Future Electronics |
Inductor, Aec-Q200, Shielded, 3.3Uh, 20% | Newark Electronics |
Power Inductor (SMD), 3.3 uH, ± 20%, 11 A, Shielded, 12.5 A, 6.6mm x 6.4mm x 4.8mm | Avnet America |
Power Inductors - SMD 3.3uH 20% AEC-Q200 13A DCR=8.5mOhm | Sager |
Where can I find additional details, specifications and documents for a PA5005.332NLT?
Additional datasheets, footprints and schematics for PA5005.332NLT are listed on our Part Details page. You can also find images and similar parts to PA5005.332NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA5005.332NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA5005.332NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA5005.332NLT fall under?
The PA5005.332NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PA5005.332NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA5005.332NLT you can contact the distributor directly for product support, shipping queries etc.
Is the PA5005.332NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA5005.332NLT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for PA5005.332NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA5005.332NLT often in real-time on the comparison pages.
What if I can't find stock of PA5005.332NLT?
You can fill out our help required form which you can use to request a quote for PA5005.332NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.