PA5004.332NLT Pulse Electronics Parts by Pulse Electronics

INDUCTOR AEC-Q200 SHIELDED 3.3UH 20%

Status: Unknown
Series: PA5004.XXXNLT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.77

Distributor Stock
Logo for Farnell
Farnell
from US$1.17
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.23
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.82
-
Buy Now
Logo for element14
element14
from US$0.90
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.77
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.91
-
Buy Now
Logo for Sager
Sager
from US$0.84
-
Buy Now

Specifications

Inductance 3.3µH
RMS Current (Irms) 8A
Inductor Construction Shielded
Saturation Current (Isat) 12.2A
Product Range PA5004.XXXNLT Series
Power Inductor Case 6.8mm x 6.4mm x 2.9mm

Alternative Descriptions

Inductor, Aec-Q200, Shielded, 3.3Uh, 20% | Newark Electronics
Power Inductor (SMD), 3.3 uH, ± 20%, 8 A, Shielded, 12.2 A, 6.8mm x 6.4mm x 2.9mm | Avnet America
Power Inductors - SMD 3.3uH 20% AEC-Q200 10A DCR=12.2mOhm | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PA5004.332NLT?

Additional datasheets, footprints and schematics for PA5004.332NLT are listed on our Part Details page. You can also find images and similar parts to PA5004.332NLT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PA5004.332NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA5004.332NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PA5004.332NLT fall under?

The PA5004.332NLT is listed under Pulse Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to PA5004.332NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PA5004.332NLT you can contact the distributor directly for product support, shipping queries etc.

Is the PA5004.332NLT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PA5004.332NLT have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Avnet Asia and TTI Europe have stock available or on a lead time for PA5004.332NLT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PA5004.332NLT often in real-time on the comparison pages.

What if I can't find stock of PA5004.332NLT?

You can fill out our help required form which you can use to request a quote for PA5004.332NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay