PA5003.222NLT Pulse Electronics Parts by Pulse Electronics

INDUCTOR AEC-Q200 SHIELDED 2.2UH 20%

Status: Unknown
Series: PA5003.XXXNLT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.74

Distributor Stock
Logo for Farnell
Farnell
from US$1.17
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
4,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.75
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.75
-
Buy Now
Logo for element14
element14
from US$0.80
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.74
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Inductance 2.2µH
RMS Current (Irms) 9.7A
Inductor Construction Shielded
Saturation Current (Isat) 10A
Product Range PA5003.XXXNLT Series
Power Inductor Case 5.5mm x 5.3mm x 2.9mm

Alternative Descriptions

Power Inductor (SMD), 2.2 uH, � 20%, 9.7 A, Shielded, 10 A, 5.5mm x 5.3mm x 2.9mm | Avnet Abacus
Inductor, Aec-Q200, Shielded, 2.2Uh, 20% | Newark Electronics
Power Inductor (SMD), 2.2 uH, ± 20%, 9.7 A, Shielded, 10 A, 5.5mm x 5.3mm x 2.9mm | Avnet America
62AC9518 | element14
INDUCTOR, AEC-Q200, SHIELDED, 2.2UH, 20% | Farnell
Power Inductors - SMD 2.2uH 20% AEC-Q200 13.1A DCR=5.65mOhm | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PA5003.222NLT?

Additional datasheets, footprints and schematics for PA5003.222NLT are listed on our Part Details page. You can also find images and similar parts to PA5003.222NLT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PA5003.222NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA5003.222NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PA5003.222NLT fall under?

The PA5003.222NLT is listed under Pulse Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to PA5003.222NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PA5003.222NLT you can contact the distributor directly for product support, shipping queries etc.

Is the PA5003.222NLT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PA5003.222NLT have stock available?

Authorised distributors including Avnet Abacus, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for PA5003.222NLT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PA5003.222NLT often in real-time on the comparison pages.

What if I can't find stock of PA5003.222NLT?

You can fill out our help required form which you can use to request a quote for PA5003.222NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay