Status: | Unknown |
---|---|
Series: | PA5001.XXXNLT Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.10
|
176
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
176
in stock
|
Buy Now | |
element14
from US$0.92
|
176
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
Avnet Asia
from US$0.76
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Inductance | 1.8µH |
---|---|
RMS Current (Irms) | 7A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 7.5A |
Product Range | PA5001.XXXNLT Series |
Power Inductor Case | 4.1mm x 4.1mm x 1.9mm |
FIXED IND 1.8UH 7A 28 MOHM SMD | Future Electronics |
Inductor, Aec-Q200, Shielded, 1.8Uh, 20% | Newark Electronics |
INDUCTOR, AEC-Q200, SHIELDED, 1.8UH, 20% | element14 |
Ind Power Shielded/Molded 1.8uH 20% 100KHz 7A T/R | Avnet America |
Power Inductors - SMD 1.8uH 20% AEC-Q200 12A DCR=9.3mOhm | Sager |
Where can I find additional details, specifications and documents for a PA5001.182NLT?
Additional datasheets, footprints and schematics for PA5001.182NLT are listed on our Part Details page. You can also find images and similar parts to PA5001.182NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA5001.182NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA5001.182NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA5001.182NLT fall under?
The PA5001.182NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PA5001.182NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA5001.182NLT you can contact the distributor directly for product support, shipping queries etc.
Is the PA5001.182NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA5001.182NLT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PA5001.182NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA5001.182NLT often in real-time on the comparison pages.
What if I can't find stock of PA5001.182NLT?
You can fill out our help required form which you can use to request a quote for PA5001.182NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.