Status: | Unknown |
---|---|
Series: | PA4548.XXXNLT Series |
RoHS: | Unknown |
Prices starting from US$0.0360
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
1,449
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
1,449
in stock
|
Buy Now | |
element14
from US$0.41
|
1,449
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
927
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Sager
from US$0.36
|
-
|
Buy Now |
Inductance | 330nH |
---|---|
RMS Current (Irms) | 18A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 30A |
Product Range | PA4548.XXXNLT Series |
Power Inductor Case | 7mm x 6.6mm x 2.2mm |
Inductor, Aec-Q200, Shielded, 330Nh, 20% | Newark Electronics |
INDUCTOR, AEC-Q200, SHIELDED, 330NH, 20% | element14 |
Inductor, 7.3 X 6.9 X 2.4, 0.33 uH, SMT | Avnet America |
Power Inductors - SMD 0.33uH 15A 2.4mm 20% SMT | Sager |
Where can I find additional details, specifications and documents for a PA4548.331NLT?
Additional datasheets, footprints and schematics for PA4548.331NLT are listed on our Part Details page. You can also find images and similar parts to PA4548.331NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA4548.331NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA4548.331NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA4548.331NLT fall under?
The PA4548.331NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PA4548.331NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA4548.331NLT you can contact the distributor directly for product support, shipping queries etc.
Is the PA4548.331NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA4548.331NLT have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for PA4548.331NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA4548.331NLT often in real-time on the comparison pages.
What if I can't find stock of PA4548.331NLT?
You can fill out our help required form which you can use to request a quote for PA4548.331NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.