PA4547.472NLT Pulse Electronics Parts by Pulse Electronics

INDUCTOR AEC-Q200 SHIELDED 4.7UH 20%

Status: Unknown
Series: PA4547.XXXNLT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for Farnell
Farnell
from US$0.74
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.60
2,978
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.63
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.72
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.50
-
Buy Now
Logo for element14
element14
from US$0.56
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Inductance 4.7µH
RMS Current (Irms) 1.9A
Inductor Construction Shielded
Saturation Current (Isat) 2.8A
Product Range PA4547.XXXNLT Series
Power Inductor Case 3.5mm x 3.2mm x 1.3mm

Alternative Descriptions

Inductor, Aec-Q200, Shielded, 4.7Uh, 20% | Newark Electronics
Power Inductor (SMD), 4.7 uH, ± 20%, 1.9 A, 2.8 A, 3.5mm x 3.2mm x 1.3mm | Avnet America
INDUCTOR, AEC-Q200, SHIELDED, 4.7UH, 20% | element14
Power Inductors - SMD 4.7uH 1.9A 1.5mm 20% SMT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PA4547.472NLT?

Additional datasheets, footprints and schematics for PA4547.472NLT are listed on our Part Details page. You can also find images and similar parts to PA4547.472NLT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PA4547.472NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA4547.472NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PA4547.472NLT fall under?

The PA4547.472NLT is listed under Pulse Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to PA4547.472NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PA4547.472NLT you can contact the distributor directly for product support, shipping queries etc.

Is the PA4547.472NLT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PA4547.472NLT have stock available?

Authorised distributors including Rapid Electronics, Rutronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for PA4547.472NLT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PA4547.472NLT often in real-time on the comparison pages.

What if I can't find stock of PA4547.472NLT?

You can fill out our help required form which you can use to request a quote for PA4547.472NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay