PA4546.331NLT Pulse Electronics Parts by Pulse Electronics

INDUCTOR AEC-Q200 SHIELDED 330NH 20%

Status: Unknown
Series: PA4546.XXXNLT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for Farnell
Farnell
from US$0.83
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.58
11,964
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.75
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.50
-
Buy Now
Logo for element14
element14
from US$0.69
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Inductance 330nH
RMS Current (Irms) 7A
Inductor Construction Shielded
Saturation Current (Isat) 11A
Product Range PA4546.XXXNLT Series
Power Inductor Case 4.45mm x 4.06mm x 1mm

Alternative Descriptions

Inductor, Aec-Q200, Shielded, 330Nh, 20% | Newark Electronics
Inductor, 4.7 X 4.3 X 1.2, 0.33uH, SMT | Avnet America
Power Inductors - SMD 0.33uH 7A 1.2mm 20% SMT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PA4546.331NLT?

Additional datasheets, footprints and schematics for PA4546.331NLT are listed on our Part Details page. You can also find images and similar parts to PA4546.331NLT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PA4546.331NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA4546.331NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PA4546.331NLT fall under?

The PA4546.331NLT is listed under Pulse Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to PA4546.331NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PA4546.331NLT you can contact the distributor directly for product support, shipping queries etc.

Is the PA4546.331NLT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PA4546.331NLT have stock available?

Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PA4546.331NLT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PA4546.331NLT often in real-time on the comparison pages.

What if I can't find stock of PA4546.331NLT?

You can fill out our help required form which you can use to request a quote for PA4546.331NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay