PA4416NL Pulse Electronics Parts by Pulse Electronics

COMMON MODE CHOKE 9.8MH 8A THT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.78

Distributor Stock
Logo for Farnell
Farnell
from US$8.53
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$4.78
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.78
-
Buy Now
Logo for Avnet America
Avnet America
from US$6.26
-
Buy Now
Logo for element14
element14
from US$7.96
-
Buy Now
Logo for Sager
Sager
from US$6.46
-
Buy Now

Specifications

Inductance 9.8mH
Rated Current 8A
Product Range -

Alternative Descriptions

Common Mode Choke, 9.8Mh, 8A, Tht | Newark Electronics
Choke, Common Mode, 9.8 mH, 8 A | Avnet America
Common Mode Chokes / Filters 9.8mH 8A 27mOhms 250V THT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PA4416NL?

Additional datasheets, footprints and schematics for PA4416NL are listed on our Part Details page. You can also find images and similar parts to PA4416NL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PA4416NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA4416NL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PA4416NL fall under?

The PA4416NL is listed under Pulse Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to PA4416NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PA4416NL you can contact the distributor directly for product support, shipping queries etc.

Is the PA4416NL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PA4416NL have stock available?

Authorised distributors including Rutronik, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for PA4416NL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PA4416NL often in real-time on the comparison pages.

What if I can't find stock of PA4416NL?

You can fill out our help required form which you can use to request a quote for PA4416NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay