PA4415NL Pulse Electronics Parts by Pulse Electronics

COMMON MODE CHOKE 24.5MH 5A THT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.36

Distributor Stock
Logo for Farnell
Farnell
from US$7.83
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.81
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.36
-
Buy Now
Logo for element14
element14
from US$6.44
-
Buy Now
Logo for Sager
Sager
from US$5.53
-
Buy Now

Specifications

Inductance 24.5mH
Rated Current 5A
Product Range -

Alternative Descriptions

Common Mode Choke, 24.5Mh, 5A, Tht | Newark Electronics
COMMON MODE CHOKE, 35 MH, NPB | Avnet America
COMMON MODE CHOKE, 24.5MH, 5A, THT | element14
Common Mode Chokes / Filters 24.5mH 5A 90mOhms 250V THT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PA4415NL?

Additional datasheets, footprints and schematics for PA4415NL are listed on our Part Details page. You can also find images and similar parts to PA4415NL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PA4415NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA4415NL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PA4415NL fall under?

The PA4415NL is listed under Pulse Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to PA4415NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PA4415NL you can contact the distributor directly for product support, shipping queries etc.

Is the PA4415NL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PA4415NL have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for PA4415NL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PA4415NL often in real-time on the comparison pages.

What if I can't find stock of PA4415NL?

You can fill out our help required form which you can use to request a quote for PA4415NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay