Status: | Unknown |
---|---|
Series: | PA4349.XXXANLT Series |
RoHS: | Unknown |
Prices starting from US$2.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.97
|
No stock
|
Buy Now | |
TTI Europe
from US$2.42
|
15,920
in stock
|
Buy Now | |
Avnet Asia
from US$2.99
|
1,440
in stock
|
Buy Now | |
Chip One Stop
from US$3.00
|
136
in stock
|
Buy Now | |
Rutronik
from US$3.49
|
-
|
Buy Now | |
Newark Electronics
from US$4.36
|
-
|
Buy Now | |
Future Electronics
from US$3.22
|
-
|
Buy Now | |
Avnet America
from US$3.17
|
-
|
Buy Now | |
element14
from US$6.82
|
-
|
Buy Now | |
Sager
from US$3.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 10µH |
---|---|
RMS Current (Irms) | 33A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 28A |
Product Range | PA4349.XXXANLT Series |
Power Inductor Case | 23.5mm x 22mm x 12.6mm |
Power Inductor (SMD), 10 uH, ± 20%, 33 A, Shielded, 28 A, 23.5mm x 22mm x 12.6mm | Avnet Asia |
Inductor, Shielded, Aec-Q200, 10Uh, 33A | Newark Electronics |
10â•¡H Shielded Molded Inductor 33A 4.15mOhm Max Nonstandard | Future Electronics |
Power Inductors - SMD 10uH 33A 13mm 20% SMT | Sager |
Power Inductor (SMD), 10 uH, � 20%, 33 A, Shielded, 28 A, 23.5mm x 22mm x 12.6mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a PA4349.103ANLT?
Additional datasheets, footprints and schematics for PA4349.103ANLT are listed on our Part Details page. You can also find images and similar parts to PA4349.103ANLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA4349.103ANLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA4349.103ANLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA4349.103ANLT fall under?
The PA4349.103ANLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PA4349.103ANLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA4349.103ANLT you can contact the distributor directly for product support, shipping queries etc.
Is the PA4349.103ANLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA4349.103ANLT have stock available?
Authorised distributors including TTI Europe, Avnet Asia, Chip One Stop, Rutronik and Newark Electronics have stock available or on a lead time for PA4349.103ANLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA4349.103ANLT often in real-time on the comparison pages.
What if I can't find stock of PA4349.103ANLT?
You can fill out our help required form which you can use to request a quote for PA4349.103ANLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.