PA4345.241NLT Pulse Electronics Parts by Pulse Electronics

INDUCTOR SHIELDED AEC-Q200 240NH 13A

Status: Unknown
Series: PA4345.XXXNLT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0420

Distributor Stock
Logo for Farnell
Farnell
from US$0.62
2,645
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0420
2,645
in stock
Buy Now
Logo for element14
element14
from US$0.48
2,645
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.51
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.40
-
Buy Now
Logo for Sager
Sager
from US$0.41
-
Buy Now

Specifications

Inductance 240nH
RMS Current (Irms) 13A
Inductor Construction Shielded
Saturation Current (Isat) 23A
Product Range PA4345.XXXNLT Series
Power Inductor Case 6mm x 5.4mm x 2mm

Alternative Descriptions

Inductor, Shielded, Aec-Q200, 240Nh, 13A | Newark Electronics
INDUCTOR, SHIELDED, AEC-Q200, 240NH, 13A | element14
High Current Shielded Power Inductor Molded 0.24uH 20% 100KHz 13A SMD T/R | Avnet America
Power Inductors - SMD 0.24uH 13A 2mm 20% Low Prof | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PA4345.241NLT?

Additional datasheets, footprints and schematics for PA4345.241NLT are listed on our Part Details page. You can also find images and similar parts to PA4345.241NLT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PA4345.241NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA4345.241NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PA4345.241NLT fall under?

The PA4345.241NLT is listed under Pulse Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to PA4345.241NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PA4345.241NLT you can contact the distributor directly for product support, shipping queries etc.

Is the PA4345.241NLT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PA4345.241NLT have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Avnet America have stock available or on a lead time for PA4345.241NLT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PA4345.241NLT often in real-time on the comparison pages.

What if I can't find stock of PA4345.241NLT?

You can fill out our help required form which you can use to request a quote for PA4345.241NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay