PA4344.333ANLT Pulse Electronics Parts by Pulse Electronics

INDUCTOR SHIELDED AEC-Q200 33UH 12A

Status: Unknown
Series: PA4344.XXXANLT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.02

Distributor Stock
Logo for Farnell
Farnell
from US$3.23
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.49
1,200
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.59
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.02
-
Buy Now
Logo for element14
element14
from US$2.58
-
Buy Now
Logo for Sager
Sager
from US$2.09
-
Buy Now

Specifications

Inductance 33µH
RMS Current (Irms) 12A
Inductor Construction Shielded
Saturation Current (Isat) 12A
Product Range PA4344.XXXANLT Series
Power Inductor Case 17.8mm x 16.9mm x 6.7mm

Alternative Descriptions

Inductor, Shielded, Aec-Q200, 33Uh, 12A | Newark Electronics
Inductor, 17.7 X 17.2 X 7.0, 33 uH, SMT | Avnet America
INDUCTOR, SHIELDED, AEC-Q200, 33UH, 12A | element14
Power Inductors - SMD 33uH 12A 7mm 20% SMT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PA4344.333ANLT?

Additional datasheets, footprints and schematics for PA4344.333ANLT are listed on our Part Details page. You can also find images and similar parts to PA4344.333ANLT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PA4344.333ANLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA4344.333ANLT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PA4344.333ANLT fall under?

The PA4344.333ANLT is listed under Pulse Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to PA4344.333ANLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PA4344.333ANLT you can contact the distributor directly for product support, shipping queries etc.

Is the PA4344.333ANLT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PA4344.333ANLT have stock available?

Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for PA4344.333ANLT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PA4344.333ANLT often in real-time on the comparison pages.

What if I can't find stock of PA4344.333ANLT?

You can fill out our help required form which you can use to request a quote for PA4344.333ANLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay