Status: | Unknown |
---|---|
Series: | PA4344.XXXANLT Series |
RoHS: | Unknown |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.78
|
150
in stock
|
Buy Now | |
Rapid Electronics
from US$3.50
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
150
in stock
|
Buy Now | |
element14
from US$2.90
|
150
in stock
|
Buy Now | |
Rutronik
from US$2.22
|
-
|
Buy Now | |
Avnet America
from US$2.02
|
-
|
Buy Now | |
Sager
from US$2.09
|
-
|
Buy Now |
Inductance | 1.5µH |
---|---|
RMS Current (Irms) | 39A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 46A |
Product Range | PA4344.XXXANLT Series |
Power Inductor Case | 17.8mm x 16.9mm x 6.7mm |
Inductor, Shielded, Aec-Q200, 1.5Uh, 39A | Newark Electronics |
INDUCTOR, SHIELDED, AEC-Q200, 1.5UH, 39A | element14 |
Inductor, 17.7 X 17.2 X 7.0, 1.5 uH, SMT | Avnet America |
Power Inductors - SMD 1.5uH 39A 7mm 20% SMT | Sager |
Where can I find additional details, specifications and documents for a PA4344.152ANLT?
Additional datasheets, footprints and schematics for PA4344.152ANLT are listed on our Part Details page. You can also find images and similar parts to PA4344.152ANLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA4344.152ANLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA4344.152ANLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA4344.152ANLT fall under?
The PA4344.152ANLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PA4344.152ANLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA4344.152ANLT you can contact the distributor directly for product support, shipping queries etc.
Is the PA4344.152ANLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA4344.152ANLT have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for PA4344.152ANLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA4344.152ANLT often in real-time on the comparison pages.
What if I can't find stock of PA4344.152ANLT?
You can fill out our help required form which you can use to request a quote for PA4344.152ANLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.