Status: | Unknown |
---|---|
Series: | PA4343.XXXNLT Series |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.16
|
792
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
792
in stock
|
Buy Now | |
element14
from US$0.89
|
792
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
320
in stock
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
Avnet Asia
from US$0.63
|
-
|
Buy Now | |
Sager
from US$0.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 33µH |
---|---|
RMS Current (Irms) | 8A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 11A |
Product Range | PA4343.XXXNLT Series |
Power Inductor Case | 14mm x 12.8mm x 6.5mm |
Inductor, Shielded, Aec-Q200, 33Uh, 8A | Newark Electronics |
INDUCTOR, SHIELDED, AEC-Q200, 33UH, 8A | element14 |
Power Inductor (SMD), 33 uH, ± 20%, 8 A, Shielded, 11 A, 14mm x 12.8mm x 6.5mm | Avnet America |
Power Inductors - SMD 33uH 8A 6.5mm 20% Low Prof | Sager |
Power Inductor (SMD), 33 uH, � 20%, 8 A, Shielded, 11 A, 14mm x 12.8mm x 6.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a PA4343.333NLT?
Additional datasheets, footprints and schematics for PA4343.333NLT are listed on our Part Details page. You can also find images and similar parts to PA4343.333NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA4343.333NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA4343.333NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA4343.333NLT fall under?
The PA4343.333NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PA4343.333NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA4343.333NLT you can contact the distributor directly for product support, shipping queries etc.
Is the PA4343.333NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA4343.333NLT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for PA4343.333NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA4343.333NLT often in real-time on the comparison pages.
What if I can't find stock of PA4343.333NLT?
You can fill out our help required form which you can use to request a quote for PA4343.333NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.