Status: | Unknown |
---|---|
Series: | PA4343.XXXNLT Series |
RoHS: | Unknown |
Inductance | 2.7µH |
---|---|
RMS Current (Irms) | 20A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 32A |
Product Range | PA4343.XXXNLT Series |
Power Inductor Case | 14mm x 12.8mm x 6.5mm |
Power Inductor (SMD), 2.7 uH, ± 20%, 20 A, Shielded, 32 A, 14mm x 12.8mm x 6.5mm | Avnet America |
Inductor, Shielded, Aec-Q200, 2.7Uh, 20A | Newark Electronics |
INDUCTOR, SHIELDED, AEC-Q200, 2.7UH, 20A | element14 |
Power Inductors - SMD 2.7uH 20A 6.5mm 20% Low Prof | Sager |
Where can I find additional details, specifications and documents for a PA4343.272NLT?
Additional datasheets, footprints and schematics for PA4343.272NLT are listed on our Part Details page. You can also find images and similar parts to PA4343.272NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA4343.272NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA4343.272NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA4343.272NLT fall under?
The PA4343.272NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PA4343.272NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA4343.272NLT you can contact the distributor directly for product support, shipping queries etc.
Is the PA4343.272NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA4343.272NLT have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for PA4343.272NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA4343.272NLT often in real-time on the comparison pages.
What if I can't find stock of PA4343.272NLT?
You can fill out our help required form which you can use to request a quote for PA4343.272NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.