PA4343.142NLT Pulse Electronics Parts by Pulse Electronics

INDUCTOR SHIELDED AEC-Q200 1.4UH 27A

Status: Unknown
Series: PA4343.XXXNLT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Farnell
Farnell
from US$1.18
500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.26
500
in stock
Buy Now
Logo for element14
element14
from US$1.02
500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.75
-
Buy Now
Logo for Sager
Sager
from US$0.77
-
Buy Now

Specifications

Inductance 1.4µH
RMS Current (Irms) 27A
Inductor Construction Shielded
Saturation Current (Isat) 46A
Product Range PA4343.XXXNLT Series
Power Inductor Case 14mm x 12.8mm x 6.5mm

Alternative Descriptions

Inductor, Shielded, Aec-Q200, 1.4Uh, 27A | Newark Electronics
INDUCTOR, SHIELDED, AEC-Q200, 1.4UH, 27A | element14
High Current Shielded Power Inductor Molded 1.4uH 20% 100KHz 27A SMD T/R | Avnet America
Power Inductors - SMD 1.4uH 27A 6.5mm 20% Low Prof | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PA4343.142NLT?

Additional datasheets, footprints and schematics for PA4343.142NLT are listed on our Part Details page. You can also find images and similar parts to PA4343.142NLT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PA4343.142NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA4343.142NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PA4343.142NLT fall under?

The PA4343.142NLT is listed under Pulse Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to PA4343.142NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PA4343.142NLT you can contact the distributor directly for product support, shipping queries etc.

Is the PA4343.142NLT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PA4343.142NLT have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for PA4343.142NLT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PA4343.142NLT often in real-time on the comparison pages.

What if I can't find stock of PA4343.142NLT?

You can fill out our help required form which you can use to request a quote for PA4343.142NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay