Status: | Unknown |
---|---|
Series: | PA4342.XXXNLT Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
2,413
in stock
|
Buy Now | |
Rapid Electronics
from US$0.60
|
3,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
2,680
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
2,413
in stock
|
Buy Now | |
element14
from US$0.55
|
2,413
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
Sager
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 15µH |
---|---|
RMS Current (Irms) | 6.25A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 10A |
Product Range | PA4342.XXXNLT Series |
Power Inductor Case | 11.5mm x 10.3mm x 4mm |
Power Inductor, 15Uh, 6.25A, Shielded Rohs Compliant: Yes |Pulse Electronics PA4342.153NLT | Newark Electronics |
POWER INDUCTOR, 15UH, 6.25A, SHIELDED | element14 |
Power Inductor (SMD), 15 uH, ± 20%, 6.25 A, Shielded, 10 A, 11.5mm x 10.3mm x 4mm | Avnet America |
Power Inductors - SMD 15uH 6.25A 4mm 20% Low Prof | Sager |
Power Inductor (SMD), 15 uH, � 20%, 6.25 A, Shielded, 10 A, 11.5mm x 10.3mm x 4mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a PA4342.153NLT?
Additional datasheets, footprints and schematics for PA4342.153NLT are listed on our Part Details page. You can also find images and similar parts to PA4342.153NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA4342.153NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA4342.153NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA4342.153NLT fall under?
The PA4342.153NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PA4342.153NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA4342.153NLT you can contact the distributor directly for product support, shipping queries etc.
Is the PA4342.153NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA4342.153NLT have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for PA4342.153NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA4342.153NLT often in real-time on the comparison pages.
What if I can't find stock of PA4342.153NLT?
You can fill out our help required form which you can use to request a quote for PA4342.153NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.