PA4342.152ANLT Pulse Electronics Parts by Pulse Electronics

INDUCTOR SHIELDED AEC-Q200 1.5UH 16A

Status: Unknown
Series: PA4342.XXXANLT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.83
409
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
409
in stock
Buy Now
Logo for element14
element14
from US$0.91
409
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.51
-
Buy Now
Logo for Sager
Sager
from US$0.52
-
Buy Now

Specifications

Inductance 1.5µH
RMS Current (Irms) 16A
Inductor Construction Shielded
Saturation Current (Isat) 22A
Product Range PA4342.XXXANLT Series
Power Inductor Case 11mm x 10mm x 3.8mm

Alternative Descriptions

Inductor, Shielded, Aec-Q200, 1.5Uh, 16A | Newark Electronics
INDUCTOR, SHIELDED, AEC-Q200, 1.5UH, 16A | element14
Power Inductor (SMD), 1.5 uH, ± 20%, 16 A, Shielded, 22 A, 11mm x 10mm x 3.8mm | Avnet America
Power Inductors - SMD 1.5uH 16A 4mm 20% SMT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PA4342.152ANLT?

Additional datasheets, footprints and schematics for PA4342.152ANLT are listed on our Part Details page. You can also find images and similar parts to PA4342.152ANLT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PA4342.152ANLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA4342.152ANLT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PA4342.152ANLT fall under?

The PA4342.152ANLT is listed under Pulse Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to PA4342.152ANLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PA4342.152ANLT you can contact the distributor directly for product support, shipping queries etc.

Is the PA4342.152ANLT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PA4342.152ANLT have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for PA4342.152ANLT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PA4342.152ANLT often in real-time on the comparison pages.

What if I can't find stock of PA4342.152ANLT?

You can fill out our help required form which you can use to request a quote for PA4342.152ANLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay