PA4341.821ANLT Pulse Electronics Parts by Pulse Electronics

INDUCTOR SHIELDED AEC-Q200 820NH 14A

Status: Unknown
Series: PA4341.XXXANLT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Newark
Newark
from US$0.62
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.40
1,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.40
-
Buy Now
Logo for Sager
Sager
from US$0.41
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 820nH
RMS Current (Irms) 14A
Inductor Construction Shielded
Saturation Current (Isat) 16A
Product Range PA4341.XXXANLT Series
Power Inductor Case 7.1mm x 6.6mm x 2.8mm

Alternative Descriptions

Inductor Power Shielded/Molded Wirewound 0.82uH 20% 100KHz 14A 0.006Ohm DCR Aut | Future Electronics
Inductor, Shielded, Aec-Q200, 820Nh, 14A | Newark Electronics
Power Inductor (SMD), 820 nH, ± 20%, 14 A, Shielded, 16 A, 7.1mm x 6.4mm x 2.8mm | Avnet America
Power Inductors - SMD 0.82uH 14A 3mm 20% SMT | Sager
Power Inductor (SMD), 820 nH, � 20%, 14 A, Shielded, 16 A, 7.1mm x 6.4mm x 2.8mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PA4341.821ANLT?

Additional datasheets, footprints and schematics for PA4341.821ANLT are listed on our Part Details page. You can also find images and similar parts to PA4341.821ANLT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PA4341.821ANLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA4341.821ANLT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PA4341.821ANLT fall under?

The PA4341.821ANLT is listed under Pulse Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to PA4341.821ANLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PA4341.821ANLT you can contact the distributor directly for product support, shipping queries etc.

Is the PA4341.821ANLT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PA4341.821ANLT have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for PA4341.821ANLT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PA4341.821ANLT often in real-time on the comparison pages.

What if I can't find stock of PA4341.821ANLT?

You can fill out our help required form which you can use to request a quote for PA4341.821ANLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay