Status: | Unknown |
---|---|
Series: | PA4341.XXXNLT Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
79
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
79
in stock
|
Buy Now | |
element14
from US$0.43
|
79
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now | |
Sager
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 680nH |
---|---|
RMS Current (Irms) | 15.5A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 25A |
Product Range | PA4341.XXXNLT Series |
Power Inductor Case | 7.6mm x 6.9mm x 3mm |
Fixed Inductors 0.68uH 15.5A 3mm 20% Low Profile | Future Electronics |
Inductor, Shld, Aec-Q200, 680Nh, 15.5A | Newark Electronics |
INDUCTOR, SHLD, AEC-Q200, 680NH, 15.5A | element14 |
Power Inductor (SMD), 680 nH, ± 20%, 15.5 A, Shielded, 25 A, 7.6mm x 6.9mm x 3mm | Avnet America |
Power Inductors - SMD 0.68uH 15.5A 3mm 20% Low Prof | Sager |
Power Inductor (SMD), 680 nH, � 20%, 15.5 A, Shielded, 25 A, 7.6mm x 6.9mm x 3mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a PA4341.681NLT?
Additional datasheets, footprints and schematics for PA4341.681NLT are listed on our Part Details page. You can also find images and similar parts to PA4341.681NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA4341.681NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA4341.681NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA4341.681NLT fall under?
The PA4341.681NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PA4341.681NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA4341.681NLT you can contact the distributor directly for product support, shipping queries etc.
Is the PA4341.681NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA4341.681NLT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PA4341.681NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA4341.681NLT often in real-time on the comparison pages.
What if I can't find stock of PA4341.681NLT?
You can fill out our help required form which you can use to request a quote for PA4341.681NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.