PA4341.561NLT Pulse Electronics Parts by Pulse Electronics

INDUCTOR SHLD AEC-Q200 560NH 16.5A

Status: Unknown
Series: PA4341.XXXNLT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Farnell
Farnell
from US$0.61
2,998
in stock
Buy Now
Logo for element14
element14
from US$0.42
3,988
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.57
2,998
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.37
-
Buy Now
Logo for Sager
Sager
from US$0.39
-
Buy Now

Specifications

Inductance 560nH
RMS Current (Irms) 16.5A
Inductor Construction Shielded
Saturation Current (Isat) 25.5A
Product Range PA4341.XXXNLT Series
Power Inductor Case 7.6mm x 6.9mm x 3mm

Alternative Descriptions

INDUCTOR, SHLD, AEC-Q200, 560NH, 16.5A | element14
Inductor, Shld, Aec-Q200, 560Nh, 16.5A | Newark Electronics
High Current Shielded Power Inductor Molded 0.56uH 20% 100KHz 16.5A SMD T/R | Avnet America
Power Inductors - SMD 0.56uH 16.5A 3mm 20% Low Prof | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PA4341.561NLT?

Additional datasheets, footprints and schematics for PA4341.561NLT are listed on our Part Details page. You can also find images and similar parts to PA4341.561NLT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PA4341.561NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA4341.561NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PA4341.561NLT fall under?

The PA4341.561NLT is listed under Pulse Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to PA4341.561NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PA4341.561NLT you can contact the distributor directly for product support, shipping queries etc.

Is the PA4341.561NLT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PA4341.561NLT have stock available?

Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Sager have stock available or on a lead time for PA4341.561NLT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PA4341.561NLT often in real-time on the comparison pages.

What if I can't find stock of PA4341.561NLT?

You can fill out our help required form which you can use to request a quote for PA4341.561NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay