Status: | Unknown |
---|---|
Series: | PA4341.XXXNLT Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
No stock
|
Buy Now | |
Rutronik
from US$0.41
|
-
|
Buy Now | |
Newark Electronics
from US$0.58
|
-
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
element14
from US$0.52
|
-
|
Buy Now | |
Avnet Asia
from US$0.35
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now | |
Sager
from US$0.39
|
-
|
Buy Now |
Inductance | 1.5µH |
---|---|
RMS Current (Irms) | 9A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 18A |
Product Range | PA4341.XXXNLT Series |
Power Inductor Case | 7.6mm x 6.9mm x 3mm |
Inductor, Shielded, Aec-Q200, 1.5Uh, 9A | Newark Electronics |
Inductor Power Shielded/Molded Wirewound 1.5uH 20% 100KHz 9A 0.015Ohm | Future Electronics |
Power Inductor (SMD), 1.5 uH, ± 20%, 9 A, Shielded, 18 A, 7.6mm x 6.9mm x 3mm | Avnet America |
INDUCTOR, SHIELDED, AEC-Q200, 1.5UH, 9A | element14 |
Power Inductors - SMD 1.5uH 9A 3mm 20% Low Prof | Sager |
Where can I find additional details, specifications and documents for a PA4341.152NLT?
Additional datasheets, footprints and schematics for PA4341.152NLT are listed on our Part Details page. You can also find images and similar parts to PA4341.152NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA4341.152NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA4341.152NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA4341.152NLT fall under?
The PA4341.152NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PA4341.152NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA4341.152NLT you can contact the distributor directly for product support, shipping queries etc.
Is the PA4341.152NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA4341.152NLT have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for PA4341.152NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA4341.152NLT often in real-time on the comparison pages.
What if I can't find stock of PA4341.152NLT?
You can fill out our help required form which you can use to request a quote for PA4341.152NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.