PA4341.122NLT Pulse Electronics Parts by Pulse Electronics

INDUCTOR SHIELDED AEC-Q200 1.2UH 10A

Status: Unknown
Series: PA4341.XXXNLT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for Farnell
Farnell
from US$0.56
751
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.25
3,900
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.29
751
in stock
Buy Now
Logo for element14
element14
from US$0.46
751
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.37
-
Buy Now
Logo for Sager
Sager
from US$0.39
-
Buy Now

Specifications

Inductance 1.2µH
RMS Current (Irms) 10A
Inductor Construction Shielded
Saturation Current (Isat) 20A
Product Range PA4341.XXXNLT Series
Power Inductor Case 7.6mm x 6.9mm x 3mm

Alternative Descriptions

Inductor, Shielded, Aec-Q200, 1.2Uh, 10A | Newark Electronics
INDUCTOR, SHIELDED, AEC-Q200, 1.2UH, 10A | element14
Power Inductor (SMD), 1.2 uH, ± 20%, 10 A, Shielded, 20 A, 7.6mm x 6.9mm x 3mm | Avnet America
Power Inductors - SMD 1.2uH 10A 3mm 20% Low Prof | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PA4341.122NLT?

Additional datasheets, footprints and schematics for PA4341.122NLT are listed on our Part Details page. You can also find images and similar parts to PA4341.122NLT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PA4341.122NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA4341.122NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PA4341.122NLT fall under?

The PA4341.122NLT is listed under Pulse Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to PA4341.122NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PA4341.122NLT you can contact the distributor directly for product support, shipping queries etc.

Is the PA4341.122NLT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PA4341.122NLT have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PA4341.122NLT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PA4341.122NLT often in real-time on the comparison pages.

What if I can't find stock of PA4341.122NLT?

You can fill out our help required form which you can use to request a quote for PA4341.122NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay