Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.26
|
472
in stock
|
Buy Now | |
Avnet Asia
from US$0.48
|
4,260
in stock
|
Buy Now | |
Sager
from US$0.99
|
2,040
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
1,543
in stock
|
Buy Now | |
element14
from US$1.39
|
472
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
424
in stock
|
Buy Now | |
Future Electronics
from US$1.07
|
390
in stock
|
Buy Now | |
Rutronik
from US$1.09
|
-
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Current | 8A |
---|---|
Inductance | 484µH |
Product Range | - |
Impedance | - |
Common Mode Filter Case | 19.56mm x 17.02mm x 9.9mm |
Automotive Qualification Standard | AEC-Q200 |
Transformer Misc | Avnet Asia |
Common Mode Chokes / Filters 7.7mOhms 483uH 8A SMD Toroid Choke | Sager |
COMMON MODE FILTER, 160UH, 8A | element14 |
Common Mode Choke, Aec-Q200, 484Uh, 8A | Newark Electronics |
2 Line Common Mode Choke Surface Mount 8A DCR 7.7mOhm | Future Electronics |
Where can I find additional details, specifications and documents for a PA2756NL?
Additional datasheets, footprints and schematics for PA2756NL are listed on our Part Details page. You can also find images and similar parts to PA2756NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA2756NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA2756NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA2756NL fall under?
The PA2756NL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PA2756NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA2756NL you can contact the distributor directly for product support, shipping queries etc.
Is the PA2756NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA2756NL have stock available?
Authorised distributors including Avnet Asia, Sager, Chip One Stop, element14 and Farnell have stock available or on a lead time for PA2756NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA2756NL often in real-time on the comparison pages.
What if I can't find stock of PA2756NL?
You can fill out our help required form which you can use to request a quote for PA2756NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.