Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.14
|
No stock
|
Buy Now | |
Future Electronics
from US$1.04
|
1,620
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
1,520
in stock
|
Buy Now | |
Avnet America
from US$1.02
|
1,520
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
1,390
in stock
|
Buy Now | |
Avnet Abacus
-
|
120
in stock
|
Buy Now | |
element14
from US$1.75
|
-
|
Buy Now | |
Avnet Asia
from US$0.92
|
-
|
Buy Now | |
Sager
from US$1.01
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
12.5 A 3 mOhm 2 Line Surface MountCommon Mode Choke | Future Electronics |
Inductor, Common Mode, Smt Rohs Compliant: Yes |Pulse Electronics PA2753NL | Newark Electronics |
Transformer Misc | Avnet America |
Common Mode Chokes / Filters 3mOhms 95uH 12.5A SMD Toroid Choke | Sager |
COMMON MODE FILTER, 95UH, 12.5A | Farnell |
Where can I find additional details, specifications and documents for a PA2753NL?
Additional datasheets, footprints and schematics for PA2753NL are listed on our Part Details page. You can also find images and similar parts to PA2753NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA2753NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA2753NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA2753NL fall under?
The PA2753NL is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to PA2753NL when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA2753NL you can contact the distributor directly for product support, shipping queries etc.
Is the PA2753NL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PA2753NL have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Chip One Stop and Avnet Abacus have stock available or on a lead time for PA2753NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA2753NL often in real-time on the comparison pages.
What if I can't find stock of PA2753NL?
You can fill out our help required form which you can use to request a quote for PA2753NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.