PA2743NLT Pulse Electronics Parts by Pulse Electronics

COMMON MODE CHOKE AEC-Q200 383UH 3.3A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.67

Distributor Stock
Logo for Farnell
Farnell
from US$2.34
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.81
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.17
-
Buy Now
Logo for element14
element14
from US$1.29
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.67
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Rated Current 3.3A
Inductance 383µH
Product Range -
Impedance -
Common Mode Filter Case 13mm x 13mm x 5.6mm
Automotive Qualification Standard AEC-Q200

Alternative Descriptions

Common Mode Choke, Aec-Q200, 383Uh, 3.3A | Newark Electronics
COMMON MODE CHOKE, AEC-Q200, 383UH, 3.3A | element14
Ind Common Mode Choke 383uH -30% to 35% 3.3A T/R | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PA2743NLT?

Additional datasheets, footprints and schematics for PA2743NLT are listed on our Part Details page. You can also find images and similar parts to PA2743NLT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PA2743NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA2743NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PA2743NLT fall under?

The PA2743NLT is listed under Pulse Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to PA2743NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PA2743NLT you can contact the distributor directly for product support, shipping queries etc.

Is the PA2743NLT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PA2743NLT have stock available?

Authorised distributors including Rutronik, Newark Electronics, element14, Avnet Asia and Farnell have stock available or on a lead time for PA2743NLT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PA2743NLT often in real-time on the comparison pages.

What if I can't find stock of PA2743NLT?

You can fill out our help required form which you can use to request a quote for PA2743NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay